IEC 60092-507
Electrical installations in ships – Part 507: Small vessels
| Organization: | IEC |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 142 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
General
This part of IEC 60092 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage not exceeding 500 Gross Tonnes (GT), designed for use on inland waters or at sea. It is not intended to apply to:
a) small craft equipped only with a battery supplying circuits for engine starting and navigation lighting recharged from an inboard or outboard engine driven alternator.
b) recreational craft of less than 24 m hull length requiring to conform to the Recreational Craft Directive 94/25/EC Annex 1 Essential Requirements Part 5.3 Electrical systems, except for three-phase alternating current installations in such recreational craft which operate at a nominal voltage not exceeding AC 500 V.
Document History