IEC 60598-2-21

Luminaires – Part 2-21: Particular requirements – Rope lights

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2014
Status: active
Page Count: 38
ICS Code (Luminaires): 29.140.40
scope:

This part of IEC 60598 specifies requirements for rope lights (sealed lighting chains) fitted with non-replaceable series- or parallel- or a combination of series/parallel-connected light sources for use either indoors or outdoors on supply voltages not exceeding 250 V.

NOTE 1 In some countries the term "sealed lighting chain" is used instead of "rope light".

NOTE 2 For products where the rope light is fixed to a frame or the like as ornaments like Santa Claus, snowman and similar, relevant clauses of IEC 60598-2-4 and/or IEC 60598-2-7 can also apply.

Rope lights provided with, fixed or detachable, extra attachments of different kinds, e.g. ornamental element in temporary decorative configurations due to festivals, celebrations, etc. or in two or three dimensional reproductions of persons or animals (real or imaginary) are considered to be covered by this standard.

Document History

December 1, 2016
LUMINAIRES – Part 2-21: Particular requirements – Rope lights
A description is not available for this item.
IEC 60598-2-21
November 1, 2014
Luminaires – Part 2-21: Particular requirements – Rope lights
This part of IEC 60598 specifies requirements for rope lights (sealed lighting chains) fitted with non-replaceable series- or parallel- or a combination of series/parallel-connected light sources for...

References

Advertisement