CENELEC - EN 60335-2-56

Household and similar electrical appliances - Safety Part 2-56: Particular requirements for projectors and similar appliances

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2003
Status: active
Page Count: 20
ICS Code (Motion picture equipment): 37.060.10
ICS Code (Domestic safety): 13.120
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

for household and similar purposes, their rated voltage being not more than 250 V.

NOTE 101 Examples of appliances that are within the scope of this standard are

- effects projectors;

- film-strip projectors;

- film viewers;

- microscope projectors;

- motion-picture projectors;

- opaque projectors (episcopes);

- opaque-transparency projectors (epidiascopes);

- overhead projectors;

- photographic enlargers;

- photo-reproduction appliances;

- slide projectors (diascopes);

- slide-sorting appliances.

- still viewers.

Appliances may incorporate sound amplifiers.

Appliances n ot intended f or normal household use, but which nevertheless may be a s ource of d anger to the public, s uch as a ppliances intended foruse by laymen in s chools, offices, shops and similar locations are within the scope of this standard.

As f ar a s practicable, t his standard d eals with the common hazards p resented by appliances which are encountered by a ll persons in and a round the home. However, in g eneral, it d oes not take into account

- persons (including children) whose

  • physical, sensory or mental capabilities; or
  • lack of experience and knowledge

prevents them from using the appliance safely without supervision or instruction;

- children playing with the appliance.

NOTES 102 Attention is drawn to the fact that

- for appliances i ntended to be used in vehicles or o n board ships or aircraft, additional requirements may be necessary;

- in m any c ountries additional r equirements are specified by the national health a uthorities, the national authorities responsible for the protection of labour, and similar authorities.

- IEC 60598-1 is applicable as far as is reasonable.

NOTE 103 This standard does not apply to:

- LCD and video projectors (IEC 60065);

- micrographic office equipment (IEC 60950);

- motion picture projectors for films having a width exceeding 16 mm;

- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);

- appliances for medical purposes (IEC 60601).

NOTE 103 This standard does not apply to:

- LCD and video projectors (IEC 60065);

- micrographic office equipment (IEC 60950);

- motion picture projectors for films having a width exceeding 16 mm;

- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);

- appliances for medical purposes (IEC 60601).

Document History

EN 60335-2-56
March 1, 2003
Household and similar electrical appliances - Safety Part 2-56: Particular requirements for projectors and similar appliances
for household and similar purposes, their rated voltage being not more than 250 V. NOTE 101 Examples of appliances that are within the scope of this standard are – effects projectors; – film-strip...
March 1, 2003
Household and similar electrical appliances - Safety Part 2-56: Particular requirements for projectors and similar appliances
A description is not available for this item.
March 1, 2003
Household and similar electrical appliances - Safety Part 2-56: Particular requirements for projectors and similar appliances
A description is not available for this item.
May 1, 1997
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Projectors and Similar Appliances
A description is not available for this item.
January 1, 1991
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Projectors and Similar Appliances
A description is not available for this item.

References

Advertisement