SNZ - AS/NZS 60335.2.75
Household and similar electrical appliances – Safety – Part 2.75: Particular requirements for commercial dispensing appliances and vending machines
| Organization: | SNZ |
| Publication Date: | 25 October 2013 |
| Status: | inactive |
| Page Count: | 39 |
scope:
This International Standard deals with the safety of electric commercial dispensing appliances and vending machines for preparation or delivery of food, drinks and consumer products, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.
NOTE 101 Examples of appliances that are within the scope of this standard are
- bulk tea or cof fee brewing machines;
- cigarette vending machines;
- coffee grinders;
- commercial liquid heaters;
- coffee makers with or without integrated cof fee grinder;
- coffee makers with cooling systems;
- hot and cold beverage vending machines;
- hot water dispensers;
- ice cream and whipped cream dispensers;
- ice dispensers;
- newspaper, audio or video tape or disc vending machines;
- packaged food and drink vending machines;
- ref rigerated merchandisers.
Appliances can have more than one function.
NOTE 102 Other standards may be applicable for some functions such as
- ref rigeration (IEC 60335-2-24);
- heating by microwaves (IEC 60335-2-25).
This standard also deals with the hygiene aspects of appliances.
As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by users and maintenance persons. However, in general, it does not take into account young children playing with the appliance.
NOTE 103 Attention is drawn to the fact that
- for appl iances intended to be used in vehicles or on board ships or aircraf t, additional requirements may be necessary;
- in many countries, additional requirements for appliances incorporating pressure vessels are specif ied;
- in many countries, additional requirements are specif ied by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.
NOTE 104 This standard does not apply to
- appliances intended to be used exclusively for household purposes;
- appliances intended to be used exclusively for industrial purposes;
- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);
- commercial electric boiling pans (IEC 60335-2-47);
- commercial electric bains-marie (IEC 60335-2-50);
- amusement machines and personal service machines (IEC 60335-2-82);
- appliances solely used for dispensing money; - display cabinets; - appliances incorporating electrode-type water heaters.
Document History