ISO 9635-5

Agricultural irrigation equipment - Irrigation valves - Part 5: Control valves

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2014
Status: active
Page Count: 18
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

This part of ISO 9635 specifies construction and performance requirements and test methods for control valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C, which can contain fertilizers and other chemicals of the types and concentrations used in agriculture.

It is applicable to hydraulically-operated control irrigation valves of DN 15 (1/2 inch) diameter or greater, designed to operate in any position, from fully open to fully closed. The valves can either be directly operated (i.e. the force applied via a spring or diaphragm to the obturator), or pilot-operated (i.e. the force is applied through an adjustable pilot valve via a diaphragm). These valves can also function as check valves.

Document History

ISO 9635-5
December 1, 2014
Agricultural irrigation equipment - Irrigation valves - Part 5: Control valves
This part of ISO 9635 specifies construction and performance requirements and test methods for control valves, intended for operation in irrigation systems with water at temperatures not exceeding 60...
November 15, 2006
Agricultural irrigation equipment Irrigation valves Part 5: Control valves
A description is not available for this item.

References

Advertisement