AFNOR - NF EN 4628

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De < or = 200 mm - 1 150 MPa < or = Rm < or = 1 300 MPa

active, Most Current
Organization: AFNOR
Publication Date: 15 November 2014
Status: active
ICS Code (Steels): 49.025.10

Document History

NF EN 4628
November 15, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De < or = 200 mm - 1 150 MPa < or = Rm < or = 1 300 MPa
A description is not available for this item.
Advertisement