AFNOR - NF EN 61000-4-19

Electromagnetic Compatibility (EMC) - Part 4-19 : testing and measurement techniques - Test for immunity to conducted, differential mode disturbances and signalling in the frequency range 2 kHz to 150 kHz at a.c. power ports

active, Most Current
Organization: AFNOR
Publication Date: 15 November 2014
Status: active
ICS Code (Immunity): 33.100.20

Document History

NF EN 61000-4-19
November 15, 2014
Electromagnetic Compatibility (EMC) - Part 4-19 : testing and measurement techniques - Test for immunity to conducted, differential mode disturbances and signalling in the frequency range 2 kHz to 150 kHz at a.c. power ports
A description is not available for this item.
Advertisement