AHRI - 550/590 I-P
Performance Rating of Water-Chilling and Heat Pump Water-Heating Packages Using the Vapor Compression Cycle
| Organization: | AHRI |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 109 |
scope:
This standard applies to factory-made vapor compression refrigeration Water-Chilling and Water-Heating Packages including one or more hermetic or open drive compressors. These Water-Chilling and Water-Heating Packages include: Water-Cooled
- Air-Cooled, or Evaporatively-Cooled
Condensers - Water-Cooled heat reclaim condensers
- Air-to-water heat pump
- Water-to-water heat pumps with a capacity greater or equal to 135,000 Btu/h. Water-to-water heat pumps with a capacity less than 135,000 Btu/h are covered by the latest edition of AHRI Standard 320
Note that this standard covers products that may not currently be covered under a certification program.
Purpose. The purpose of this standard is to establish for Water-Chilling and Water-Heating Packages using the vapor compression cycle: definitions; test requirements; rating requirements; minimum data requirements for Published Ratings; marking and nameplate data; and conformance conditions.
Document History