CENELEC - EN 60034-19

Rotating electrical machines - Part 19: Specific test methods for d.c. machines on conventional and rectifier-fed supplies

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2014
Status: active
Page Count: 24
ICS Code (Rotating machinery): 29.160
scope:

This part of IEC 60034 applies to d.c. machines rated 1 kW and above operating on rectifierfed power supplies, d.c. buses or other d.c. sources.

Standardized methods are provided for determining characteristic quantities for conventional and rectifier-fed d.c. machines.

Excluded are d.c machines for specific applications.

These methods supplement the requirements in IEC 60034-1 and IEC 60034-2-1.

NOTE It is not intended that this standard should be interpreted as requiring the carrying out of any or all of the tests described therein on any given machine.

Document History

EN 60034-19
November 1, 2014
Rotating electrical machines - Part 19: Specific test methods for d.c. machines on conventional and rectifier-fed supplies
This part of IEC 60034 applies to d.c. machines rated 1 kW and above operating on rectifierfed power supplies, d.c. buses or other d.c. sources. Standardized methods are provided for determining...

References

Advertisement