DS/EN 61851-23

Electric vehicle conductive charging system - Part 23: DC electric vehicle charging station

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 November 2014
Status: active
Page Count: 83
ICS Code (Electric road vehicles): 43.120
scope:

IEC 61851-23:2014, together with IEC 61851-1:2010, gives the requirements for d.c. electric vehicle (EV) charging stations, herein also referred to as 'DC charger', for conductive connection to the vehicle, with an a.c. or d.c. input voltage up to 1 000 V a.c. and up to 1 500 V d.c. according to IEC 60038. It provides the general requirements for the control communication between a d.c. EV charging station and an EV. The requirements for digital communication between d.c. EV charging station and electric vehicle for control of d.c. charging are defined in IEC 61851-24.

Document History

June 7, 2016
Electric vehicle conductive charging system – Part 23: DC electric vehicle charging station
IEC 61851-23:2014, together with IEC 61851-1:2010, gives the requirements for d.c. electric vehicle (EV) charging stations, herein also referred to as 'DC charger', for conductive connection to the...
DS/EN 61851-23
November 23, 2014
Electric vehicle conductive charging system - Part 23: DC electric vehicle charging station
IEC 61851-23:2014, together with IEC 61851-1:2010, gives the requirements for d.c. electric vehicle (EV) charging stations, herein also referred to as 'DC charger', for conductive connection to the...
Electric vehicle conductive charging system -- Part 23: D.C. electric vehicle charging station
This part of IEC 61851, together with Part 1, Ed. 2, gives the requirements for d.c. electric vehicle (EV) charging or supply stations for conductive connection to the vehicle, with an a.c. or d.c....
Electric vehicle conductive charging system -- Part 23: D.C. electric vehicle charging station
This part of IEC 61851, together with Part 1, Ed. 2, gives the requirements for d.c. electric vehicle (EV) charging or supply stations for conductive connection to the vehicle, with an a.c. or d.c....
Advertisement