DSF/FPREN ISO 15701
Leather - Tests for colour fastness - Colour fastness to migration into polymeric material (ISO/FDIS 15701:2014)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies a method for assessing the propensity of dyes and pigments to migrate from leather to a synthetic substrate by determining the transfer of colour from the leather to white plasticized poly(vinyl chloride) in contact with it. This method is suitable for leather of all kinds at any stage of processing. NOTE Tests to determine the transfer of colour from the leather using other polymeric materials (e.g. thermoplastic polyurethane) are also possible.
Document History