ETSI - TS 103 239-3

Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for MAP-E technology; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)

active, Most Current
Organization: ETSI
Publication Date: 1 December 2014
Status: active
Page Count: 28
scope:

The present document contains the Abstract Test Suite (ATS) for MAP-E technology as defined in [1] and addressing specific cable industry requirements as defined in ETSI TS 101 569-1 [11] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].

The objective of the present document is to provide a basis for conformance tests for MAP-E technology equipment giving a high probability of inter-operability between different manufacturer's equipment.

These ISO standards for the methodology of conformance testing (ISO/IEC 9646-1 [2] and ISO/IEC 9646-2 [3]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [6]) are used as a basis for the test methodology.

Document History

TS 103 239-3
December 1, 2014
Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for MAP-E technology; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for MAP-E technology as defined in [1] and addressing specific cable industry requirements as defined in ETSI TS 101 569-1 [11] in...

References

Advertisement