ETSI - TS 103 241-3
Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for DS-Lite technology; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
| Organization: | ETSI |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 28 |
scope:
The present document contains the Abstract Test Suite (ATS) for DS-Lite technology as defined in RFC 6333 [1] and addressing specific cable industry requirements as defined in ETSI TS 101 569-1 [11] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].
The objective of the present document is to provide a basis for conformance tests for DS-Lite technology equipment giving a high probability of inter-operability between different manufacturer's equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [2] and ISO/IEC 9646-2 [3]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [6]) are used as a basis for the test methodology.
Document History