ISO 14820-1

Fertilizers and liming materials - Sampling and sample preparation - Part 1: Sampling

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2016
Status: active
Page Count: 56
ICS Code (Fertilizers): 65.080
scope:

This part of ISO 14820 specifies sampling plans and methods of representative sampling of fertilizers and liming materials to obtain samples for physical and chemical analysis, from packages and containers up to and including 1 000 kg, from fluid products and from fertilizers in bulk provided the product is in motion.

It is applicable to the sampling of lots of fertilizer or liming material supplied or ready for supply to third parties, as such, or in smaller lots, each of which would be subject to local, national or regional legislation. Where legislation so requires, samples are taken in accordance with this part of ISO 14820.

NOTE The term "fertilizer" is used throughout the body of this document and is taken to include liming materials unless otherwise indicated.

This part of ISO 14820 does not cover complete, statistical sampling plans.

Document History

ISO 14820-1
May 1, 2016
Fertilizers and liming materials - Sampling and sample preparation - Part 1: Sampling
This part of ISO 14820 specifies sampling plans and methods of representative sampling of fertilizers and liming materials to obtain samples for physical and chemical analysis, from packages and...

References

Advertisement