NPFC - MIL-C-85122

CARTRIDGES, 20 MM MARK 100 SERIES

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 8 January 1980
Status: active
Page Count: 21
scope:

This specification defines assembly, performance and test requirements for MARK 100 series 20 millimeter (MM) cartridges.

Cartridges covered by this specification are as follows:

(a) High Pressure Test (HPT), MARK 101 (DL 2605724).

(b) Low Pressure Test (LPT), MARK 102 (DL 2605725).

(e) Dummy, MARK 103 (DL 2605723).

(d) Target Practice (TP), MARK 105 (DL 2519699).

(e) High Explosive Incendiary (HEI), MARK 106 (DL 2519684).

(f) Armor Piercing Incendiary (API), MARK 107 (DL 2519700). Beneficial comments (recommendations, additions, deletions) and any data pertinent data which may be of use in improving this document should be addressed to: Commanding Officer, Naval Air Engineering Center, Engineering Specifications and Standards Department (ESSD), Code 93, Lakehurst, NJ 08733, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document, or by letter.

(g) Armor Piercing Tracer(APT), MARK 108(DL 2519701).

(h) Firing Circuit Test (FCT), MARK 109 (DL 2051583).

intended Use:

The 20 MM cartridges described herein are intended for use in aircraft armed with the MARK 4 MOD 0 gun pod and MARK 12 gun.

Document History

June 25, 2019
Cartridge, 20MM Mark 100 Series
A description is not available for this item.
April 10, 1987
CARTRIDGES, 20 MM MARK 100 SERIES
A description is not available for this item.
MIL-C-85122
January 8, 1980
CARTRIDGES, 20 MM MARK 100 SERIES
This specification defines assembly, performance and test requirements for MARK 100 series 20 millimeter (MM) cartridges. Cartridges covered by this specification are as follows: (a) High Pressure...

References

Advertisement