CENELEC - EN 62196-3

Plugs, socket-outlets, vehicle connectors and vehicle inlets - Conductive charging of electric vehicles - Part 3: Dimensional compatibility and interchangeability requirements for d.c. and a.c./d.c. pin and contact-tube vehicle couplers

inactive
Organization: CENELEC
Publication Date: 1 November 2014
Status: inactive
Page Count: 20
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 62196 is applicable to vehicle couplers with pins and contact-tubes of standardized configuration, herein also referred to as "accessories", intended for use in electric vehicle conductive charging systems which incorporate control means, with rated operating voltage up to 1 500 V d.c. and rated current up to 250 A, and 1 000 V a.c. and rated current up to 250 A.

This part of IEC 62196 applies to high power d.c. interfaces and combined a.c./d.c. interfaces of vehicle couplers specified in IEC 62196-1:2014, and intended for use in conductive charging systems for circuits specified in IEC 61851-1:2010, and IEC 61851-23:2014.

The d.c. vehicle connectors covered by this part of the standard are used only in charging mode 4, according to Case C in Clause 6.2 of IEC 61851-1:2010, Figure 3 in Clause 6.3.1 of IEC 61851-1:2010 and IEC 62196-2:2011.

The d.c. vehicle inlets covered by this part of the standard are used only in charging mode 4, according to Case C in Clause 6.2 of IEC 61851-1:2010, Figure 3 in Clause 6.3.1 of IEC 61851-1:2010.

These vehicle couplers are intended to be used for circuits similar to those specified in IEC 61851-23 which operate at different voltages and which may include ELV and communication signals.

This part of IEC 62196 applies to the vehicle couplers to be used in an ambient temperature of between -30 °C and +50 °C.

NOTE 1 In some countries, other requirements may apply.

NOTE 2 In the following country, -35 °C applies: SE.

These vehicle couplers are intended to be connected only to cables with copper or copperalloy conductors.

Document History

November 1, 2022
Plugs, socket-outlets, vehicle connectors and vehicle inlets - Conductive charging of electric vehicles - Part 3: Dimensional compatibility requirements for DC and AC/DC pin and contact-tube vehicle couplers
This part of IEC 62196 is applicable to vehicle couplers with pins and contact tubes of standardized configuration, herein also referred to as "accessories", intended for use in electric vehicle...
EN 62196-3
November 1, 2014
Plugs, socket-outlets, vehicle connectors and vehicle inlets - Conductive charging of electric vehicles - Part 3: Dimensional compatibility and interchangeability requirements for d.c. and a.c./d.c. pin and contact-tube vehicle couplers
This part of IEC 62196 is applicable to vehicle couplers with pins and contact-tubes of standardized configuration, herein also referred to as "accessories", intended for use in electric vehicle...

References

Advertisement