CEN - EN 12966

Road vertical signs - Variable message traffic signs

inactive
Organization: CEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 136
ICS Code (Road equipment and installations): 93.080.30
scope:

This European Standard provides specifications for two types of variable message signs (VMS); i.e. continuous (see 3.4) and discontinuous (see 3.7).

This European Standard covers mobile, temporary and permanently installed VMS used in circulation areas, on public and private land, including tunnels for the information, guidance, warning and/or direction of traffic. Test modules are used to demonstrate compliance with the requirements.

This European Standard specifies visual and physical characteristics of VMS as well as their durability aspects. It also provides relevant requirements and corresponding test methods, assessment and verification of constancy of performance (AVCP) and marking.

NOTE Provisions for the evaluation of conformity with regards to type testing are further specified in 6.2; provisions with regards to factory production control (FPC) are further specified in 6.3.

This European Standard does not cover

a) sign gantries, cantilevers, posts (supports) and foundations,

b) signal heads,

c) sizes and shapes of VMS messages,

d) control units and monitoring units unless inside the VMS,

e) control of sign luminance.

Document History

July 1, 2023
Road vertical signs - Variable message traffic signs
This document provides specifications for two types of variable message signs (VMS); i.e., continuous (see 3.3) and discontinuous (see 3.6). This document covers permanently installed VMS used in...
December 1, 2014
Road vertical signs - Variable message traffic signs
This European Standard provides specifications for two types of variable message signs (VMS); i.e. continuous (see 3.4) and discontinuous (see 3.7). This European Standard covers mobile, temporary...
EN 12966
December 1, 2014
Road vertical signs - Variable message traffic signs
This European Standard provides specifications for two types of variable message signs (VMS); i.e. continuous (see 3.4) and discontinuous (see 3.7). This European Standard covers mobile, temporary...

References

Advertisement