(NFPA) - NFPA T2.30.6

Hydraulic fluid power – Electrical connectors for use with industrial hydraulic integrated proportional valves – Dimensions and requirements

active, Most Current
Buy Now
Organization: (NFPA)
Publication Date: 26 February 2002
Status: active
Page Count: 24
scope:

This standard defines:

a) the overall structure of the connector system;

b) the physical dimensions of the connector receptacle;

c) the insert configuration specifying contact assignment and resulting flow direction;

d) the performance requirements of the connector system.

This design standard encourages end users of integrated electronic hydraulic proportional directional valves to use a connector that will safely enable interfacing and interchangeability. This standard does not influence the hydromechanical design of the valve other than the implied relationship of the command input, sense and magnitude to the direction of resultant flow. 

Two classes of performance requirements are provided (see clause 5):

a) compatibility in environments that encounter the commonly used industrial hydraulic fluids;

b) compatibility in environments that encounter more aggressive hydraulic fluids.

Document History

NFPA T2.30.6
February 26, 2002
Hydraulic fluid power – Electrical connectors for use with industrial hydraulic integrated proportional valves – Dimensions and requirements
This standard defines: a) the overall structure of the connector system; b) the physical dimensions of the connector receptacle; c) the insert configuration specifying contact assignment and...
February 26, 2002
Hydraulic Fluid Power - Electrical Connectors for Use with Industrial Hydraulic Integrated Proportional Valves - Dimensions and Requirements
A description is not available for this item.
February 26, 2002
Hydraulic fluid power - Electrical connectors for use with industrial hydraulic integrated proportional valves - Dimensions and requirements
A description is not available for this item.

References

Advertisement