FORD WSB-M2F183-A1
FABRIC, VINYL COATED (PVC), CALENDERED/EXPANDED, MICROPERFORATED, LOW PRESSURE FORMABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 24 November 2014 |
| Status: | active |
| Page Count: | 3 |
scope:
The materials defined by this specification are flat needled, polyester, nonwoven carpets of good quality and uniform composition. The face fiber is based on 100% recycled polyester from post consumer sources.
WSB-M3H105-A2 is backcoated with polyethylene and has a spun bonded polyester backing. It uses 235 g/m2 minimum recycled polyester (41% of total weight).
WSB-M3H105-A3 is backcoated with a synthetic latex. It uses 220 g/m2 minimum recycled polyester (68% of total weight).
Document History