FORD WSS-M4D822-A2
POLYAMIDE 6 (PA6), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 21 November 2014 |
| Status: | active |
| Page Count: | 5 |
Document History
FORD WSS-M4D822-A2
November 21, 2014
POLYAMIDE 6 (PA6), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
March 31, 2006
POLYAMIDE 6 (PA6), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a UV and heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 6 molding compound.
June 1, 1995
POLYAMIDE 6 (PA6), HEAT STABILIZED, 40 % GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, EXTERIOR
1. SCOPE The material defined by this specification is a UV and heat stabilized 15 % glass fiber and 25 % mineral reinforced polyamide 6 molding compound.