MSS SP 116

Service-Line Valves and Fittings for Drinking Water Systems

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2014
Status: inactive
Page Count: 28
scope:

This Standard Practice covers valves and fittings in sizes NPS 1/2 through NPS 2, for use in drinking water system service-lines between the main and the meter.

Included are:

a) Buried valves and fittings that are designed to be in direct contact with the soil (corporation valves, service saddle clamps, and curb valves).

b) Non-buried valves and fittings that are designed for installation within an enclosure such as a meter box or building structure (meter valves, check valves, meter fittings, and meter setters).

c) Fittings include various types of couplings and adapters.

Not Included:

a) Reduced pressure backflow preventers.

This Standard Practice establishes the minimum requirements that a drinking water service-line valve or fitting must possess at the time of manufacture. Details of design and manufacture, other than those stated in this standard, including such design and production tests to ensure that each valve or fitting will have these capabilities, remain the responsibility of the manufacturer.

PURPOSE

To provide a Standard Practice covering most of the significant valves and fittings used in drinking water service-line systems including both buried and non-buried valves, fittings, meter setters, and service saddle clamps.

Document History

January 1, 2019
Service-Line Valves and Fittings for Drinking Water Systems
This Standard Practice covers valves and fittings in sizes NPS 1/2 through NPS 2, for use in drinking water system service-lines between the main and the meter. Included are: a) Buried valves and...
MSS SP 116
January 1, 2014
Service-Line Valves and Fittings for Drinking Water Systems
This Standard Practice covers valves and fittings in sizes NPS 1/2 through NPS 2, for use in drinking water system service-lines between the main and the meter. Included are: a) Buried valves and...
January 1, 2011
Service-Line Valves and Fittings for Drinking Water Systems
This Standard Practice covers valves and fittings in sizes NPS ½ through 2, for use in drinking water system service-lines between the main and the meter. Included are: a) Buried valves and...
January 1, 2003
Service-Line Valves and Fittings for Drinking Water Systems
This standard covers valves and fittings in sizes 1/2" through 2" NPS for use in drinking water system service-line between the main and the meter. Included are: a) Buried valves and fittings that...
January 1, 1996
Service Line Valves and Fittings for Drinking Water Systems
A description is not available for this item.

References

Advertisement