ETSI - EN 302 208-1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W and in the band 915 MHz to 921 MHz with power levels up to 4 W; Part 1: Technical requirements and methods of measurement
| Organization: | ETSI |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 62 |
scope:
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that may be required by a user, nor does it necessarily represent the optimum performance achievable.
Radio frequency identification products covered within the present document are considered by definition short-range devices. Power limits up to a maximum. of 2 W e.r.p. are specified for this equipment in the frequency band 865 MHz to 868 MHz and up to a maximum of 4 W e.r.p. in the frequency band 915 MHz to 921 MHz.
The present document applies to RFID interrogators and tags operating together as a system. For each specified band, four high power channels are made available for use by interrogators. The tags respond with a modulated signal preferably in the adjacent low power channels. Interrogators may be used with either integral or external antennas.
ElectroMagnetic Compatibility (EMC) requirements are covered by ETSI EN 301 489-1 [i.1] and ETSI EN 301 489-3 [i.2].
The types of equipment covered by the present document are as follows:
• fixed interrogators;
• portable interrogators;
• batteryless tags;
• battery assisted tags;
• battery powered tags.
Document History