ISO 17867

Particle size analysis - Small-angle X-ray scattering

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2015
Status: inactive
Page Count: 30
ICS Code (Particle size analysis. Sieving): 19.120
scope:

Small-angle X-ray scattering (SAXS) is a well-established technique that allows structural information to be obtained about inhomogeneities in materials with a characteristic length from 1 nm to 100 nm. Under certain conditions (narrow size distributions, appropriate instrumental configuration, and idealised shape) the limit of 100 nm can be significantly extended. This International Standard specifies a method for the application of SAXS to the estimation of mean particle sizes in dilute dispersions where the interaction between the particles is negligible. This International Standard allows two complementary data evaluation methods to be performed, model fitting and Guinier approximation. The most appropriate evaluation method shall be selected by the analyst and stated clearly in the report. SAXS is sensitive to electron density fluctuations. Therefore, particles in solution and pores in a matrix can be studied in same way.

Document History

October 1, 2020
Particle size analysis — Small angle X-ray scattering (SAXS)
This document specifies a method for the application of small-angle X-ray scattering (SAXS) to the estimation of mean particle sizes in the 1 nm to 100 nm size range. It is applicable in dilute...
ISO 17867
May 1, 2015
Particle size analysis - Small-angle X-ray scattering
Small-angle X-ray scattering (SAXS) is a well-established technique that allows structural information to be obtained about inhomogeneities in materials with a characteristic length from 1 nm to 100...

References

Advertisement