CEN - EN 16273

Railway applications - Track - Forged rail transitions

active, Most Current
Organization: CEN
Publication Date: 1 December 2014
Status: active
Page Count: 42
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies the requirements for the approval of a process wherein a rail of one profile has part of its length forged to a different profile, together with the requirements for subsequent forging production and product acceptance.

This European Standard applies to new railway rails according to EN 13674-1, and to switch and crossing rails used in conjunction with railway rails 46 kg/m and above according to EN 13674-2, to be welded or fish plated to make up switch rails or transition rails intended for use on railway infrastructures.

Document History

EN 16273
December 1, 2014
Railway applications - Track - Forged rail transitions
This European Standard specifies the requirements for the approval of a process wherein a rail of one profile has part of its length forged to a different profile, together with the requirements for...

References

Advertisement