NPFC - MIL-PRF-64266/12

CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE GENDERLESS TERMINI, SCREW THREADS, BACKSHELL, SOLID, SINGLE FIBER CABLES, CONVOLUTED TUBING THREADED CABLE INTERFACE, ENVIRONMENT RESISTING

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 1 December 2014
Status: active
Page Count: 15
scope:

The performance requirements specified herein cover a backshell intended for use with a MIL-PRF-64266 or MIL-DTL-38999 connector plug or receptacle in a fiber optic only application. This backshell is intended for the cable harness configuration in which a bundle of single fiber cables (simplex optical cables) are routed through convoluted tubing to the connector plug or receptacle. This backshell is used for interface with the connector plug or receptacle on one end and with the convoluted tubing on the other end. Environmental resistant features include ability to restrict movement, position, and twist of each cable in addition to eliminate or reduce penetration of various environments. This backshell is one of a solid shell configuration. This configuration consists of a solid shell (or body) with coupling nuts on both the ends, gland components and convoluted tubing interface components. One coupling nut on the shell mates with the connector, the other both houses the gland and mates with a convoluted tubing interface.

Document History

September 20, 2019
Connectors, Fiber Optic, Circular, Plug and Receptacle Style, Multiple Removable Genderless Termini, Screw Threads, Backshell, Solid, Single Fiber Cables, Convoluted Tubing Threaded Cable Interface, Environment Resisting
A description is not available for this item.
MIL-PRF-64266/12
December 1, 2014
CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE GENDERLESS TERMINI, SCREW THREADS, BACKSHELL, SOLID, SINGLE FIBER CABLES, CONVOLUTED TUBING THREADED CABLE INTERFACE, ENVIRONMENT RESISTING
The performance requirements specified herein cover a backshell intended for use with a MIL-PRF-64266 or MIL-DTL-38999 connector plug or receptacle in a fiber optic only application. This backshell...
October 20, 2013
CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE GENDERLESS TERMINI, SCREW THREADS, BACKSHELL, SOLID, SINGLE FIBER CABLES, CONVOLUTED TUBING THREADED CABLE INTERFACE, ENVIRONMENT RESISTING
The performance requirements specified herein cover a backshell intended for use with a MIL-PRF-64266 or MIL-DTL-38999 connector plug or receptacle in a fiber optic only application. This backshell...
September 9, 2010
CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE GENDERLESS TERMINI, SCREW THREADS, BACKSHELL, SOLID, SINGLE FIBER CABLES, CONVOLUTED TUBING THREADED CABLE INTERFACE, ENVIRONMENT RESISTING
The performance requirements specified herein cover a backshell intended for use with a MIL-PRF-64266 or MIL-DTL-38999 connector plug or receptacle in a fiber optic only application. This backshell...

References

Advertisement