NPFC - MIL-PRF-6106
RELAYS, ELECTROMAGNETIC GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 3 December 2014 |
| Status: | inactive |
| Page Count: | 61 |
scope:
This specification establishes general requirements for electromechanical relays with contact ratings from 25 amperes resistive (unless otherwise specified) and upward for use in electrical applications. Auxiliary contacts may be rated at lower currents. Relays covered by this specification are capable of meeting the electrical and environmental requirements when mounted directly to the structure of aircraft, missile, spacecraft, ship, and other primary vehicles or in ground support and shipboard equipment. Other ratings may be as specified (see 3.1). CAUTION: The use of any coil voltage less than the rated coil voltage will compromise the operation of the relay. For additional application and caution information, see 6.1.
intended Use:
Relays conforming to this specification are intended for use in direct or alternating current (single or multiphase) electrical systems as a means of controlling the making and breaking... View More
Document History