CSA - CAN/CSA-C22.2 NO. 62368-1-14

Audio/video, information and communication technology equipment - Part 1: Safety requirements

inactive
Organization: CSA
Publication Date: 1 January 2014
Status: inactive
Page Count: 525
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and business and office machines with a RATED VOLTAGE not exceeding 600 V. This standard does not include requirements for performance or functional characteristics of equipment.

NOTE 1 Examples of equipment within the scope of this standard are given in Annex A.

NOTE 2 A RATED VOLTAGE of 600 V is considered to include equipment rated 400/690 V.

This part of IEC 62368 is also applicable to:

- components and subassemblies intended for incorporation in this equipment. Such components and subassemblies need not comply with every requirement of the standard, provided that the complete equipment, incorporating such components and subassemblies, does comply;

- external power supply units intended to supply other equipment within the scope of this part of IEC 62368;

- accessories intended to be used with equipment within the scope of this part of IEC 62368.

This part of IEC 62368 does not apply to power supply systems which are not an integral part of the equipment, such as motor-generator sets, BATTERY backup systems and distribution transformers.

This part of IEC 62328 specifies SAFEGUARDS for ORDINARY PERSONS, INSTRUCTED PERSONS, and SKILLED PERSONS. Additional requirements may apply for equipment that is clearly designed or intended for use by children or specifically attractive to children.

NOTE 3 In Australia, the work conducted by an INSTRUCTED PERSON or a SKILLED PERSON may require formal licensing from regulatory authorities.

This standard assumes an altitude of 2 000 m unless specified otherwise by the manufacturer.

This part of IEC 62368 does not apply to equipment to be used in wet areas. Additional requirements may apply.

Additional requirements for equipment intended for outdoor installation are given in IEC 60950-22.

This part of IEC 62368 does not address:

- manufacturing processes except safety testing;

- injurious effects of gases released by thermal decomposition or combustion;

- disposal processes;

- effects of transport (other than as specified in this standard);

- effects of storage of materials, components, or the equipment itself;

- the likelihood of injury from particulate radiation such as alpha particles and beta particles;

- the likelihood of thermal injury due to radiated or convected thermal energy;

- the likelihood of injury due to flammable liquids;

- the use of the equipment in oxygen-enriched or EXPLOSIVE atmospheres;

- exposure to chemicals other than as specified in Clause 7;

- electrostatic discharge events;

- environmental aspects;

- requirements for functional safety.

NOTE 4 For specific functional and software safety requirements of electronic safety-related systems (for example, protective electronic circuits), see IEC 61508-1.

Document History

January 1, 2019
Audio/video, information and communication technology equipment — Part 1: Safety requirements
This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and business and office machines...
January 1, 2019
Audio/video, information and communication technology equipment — Part 1: Safety requirements
This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and business and office machines...
CAN/CSA-C22.2 NO. 62368-1-14
January 1, 2014
Audio/video, information and communication technology equipment - Part 1: Safety requirements
This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and business and office machines...
January 1, 2014
Audio/video, information and communication technology equipment — Part 1: Safety requirements
This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and business and office machines...
February 1, 2012
Audio/video, information and communication technology equipment — Part 1: Safety requirements
This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and business and office machines...

References

Advertisement