CSA - CAN/CSA-Z434-14

Industrial robots and robot systems

inactive
Organization: CSA
Publication Date: 1 January 2014
Status: inactive
Page Count: 216
ICS Code (Industrial robots. Manipulators): 25.040.30
scope:

This part of ISO 10218 specifies requirements and guidelines for the inherent safe design, protective measures and information for use of industrial robots. It describes basic hazards associated with robots and provides requirements to eliminate, or adequately reduce, the risks associated with these hazards.

This part of ISO 10218 does not address the robot as a complete machine. Noise emission is generally not considered a significant hazard of the robot alone, and consequently noise is excluded from the scope of this part of ISO 10218.

This part of ISO 10218 specifies requirements and guidelines for the inherent safe design, protective measures and information for use of industrial robots.

NOTE 1 - Examples of non-industrial robot applications include, but are not limited to, undersea, military and space robots, tele-operated manipulators, prosthetics and other aids for the physically impaired, micro-robots (displacement less than 1 mm), surgery or healthcare, and service or consumer products.

NOTE 2 - Requirements for robot systems, integration, and installation are covered in ISO 10218-2.

NOTE 3 - Additional hazards can be created by specific applications (e.g. welding, laser cutting, machining). These system-related hazards need to be considered during robot design.

Document History

January 1, 2014
Industrial robots and robot systems
CSA Preface This is the third edition of CAN/CSA-Z434, Industrial robots and robot systems, which is an adoption, with Canadian deviations, of the ISO (International Organization for...
CAN/CSA-Z434-14
January 1, 2014
Industrial robots and robot systems
This part of ISO 10218 specifies requirements and guidelines for the inherent safe design, protective measures and information for use of industrial robots. It describes basic hazards associated with...
January 1, 2014
Industrial robots and robot systems
CSA Preface This is the third edition of CAN/CSA-Z434, Industrial robots and robot systems, which is an adoption, with Canadian deviations, of the ISO (International Organization for...
February 1, 2003
Industrial robots and robot systems - General safety requirements
This safety Standard applies to the manufacture, remanufacture, rebuild, installation, safeguarding, maintenance and repair, testing and start-up, and personnel training requirements for industrial...
February 1, 2003
Industrial Robots and Robot Systems - General Safety Requirements
This safety Standard applies to the manufacture, remanufacture, rebuild, installation, safeguarding, maintenance and repair, testing and start-up, and personnel training requirements for industrial...
February 1, 2003
Industrial Robots and Robot Systems - General Safety Requirements
This safety Standard applies to the manufacture, remanufacture, rebuild, installation, safeguarding, maintenance and repair, testing and start-up, and personnel training requirements for industrial...
February 1, 2003
Industrial Robots and Robot Systems — General Safety Requirements
This safety Standard applies to the manufacture, remanufacture, rebuild, installation, safeguarding, maintenance and repair, testing and start-up, and personnel training requirements for industrial...
December 1, 1994
Industrial Robots and Robot Systems - General Safety Requirements
This Standard applies to safety considerations in the design, construction, installation, testing and startup, operation, maintenance, and training requirements for industrial robots and robot...
December 1, 1994
Industrial Robots and Robot Systems - General Safety Requirements Life Sciences
This Standard applies to safety considerations in the design, construction, installation, testing and startup, operation, maintenance, and training requirements for industrial robots and robot...

References

Advertisement