NPFC - MIL-DTL-49198
HEADSET-MICROPHONE KIT, MK-1564( )/AIC
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 14 November 2014 |
| Status: | active |
| Page Count: | 33 |
scope:
This specification covers Headset-Microphone Kit MK-1564( )/AIC. The kit is designed to fit both the regular and extra-large size Helmet, Flying Type SPH-4.
intended Use:
The MK-1564( )/AIC contains a linear earcup transducer assembly with improved far field noise attenuation properties over the MK-896A/AIC, it also contains the microphone, Linear M- 162/AIC which... View More
Document History
June 22, 2021
HEADSET-MICROPHONE KIT, MK-1564( )/AIC
The MK-1564( )/AIC contains a linear earcup transducer assembly with improved far field noise attenuation properties over the MK-896A/AIC, it also contains the microphone, Linear M-162/AIC which is a...
MIL-DTL-49198
November 14, 2014
HEADSET-MICROPHONE KIT, MK-1564( )/AIC
The MK-1564( )/AIC contains a linear earcup transducer assembly with improved far field noise attenuation properties over the MK-896A/AIC, it also contains the microphone, Linear M- 162/AIC which is...
February 25, 2013
Headset-Microphone Kit, MK-1564( )/AIC
A description is not available for this item.
January 9, 1991
HEADSET-MICROPHONE KIT MK-1564( )/AIC
A description is not available for this item.
January 3, 1985
HEADSET-MICROPHONE KIT MK-1564( )/AIC
The MK-1564( )/AIC contains a linear earcup transducer assembly with improved far field noise attenuation properties over the MK-805A/AIC, it also contains the microphone, Linear M-162/AIC which is a...
October 22, 1980
HEADSET-MICROPHONE KIT MK-1564( )/AIC
A description is not available for this item.