ASTM International - ASTM F2879-14

Standard Specification for Eye Protective Devices for Airsoft Sports

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2014
Status: inactive
Page Count: 11
ICS Code (Head protective equipment): 13.340.20
scope:

1.1 This specification applies to eye protective devices (EPDs) designed for use by participants in the sport of air soft with 6-mm air soft projectiles. These EPDs are designed to minimize or significantly reduce injury to the eye and adnexa as a result of impact and penetration of air soft projectiles.

1.2 When air soft guns are used for target practice with a paper or gel target and a backstop sufficient to prevent ricochet, shooters may wear eye protection (shooting glasses) appropriate for use with firearms, ball bullet (BB) guns or air guns that meet ANSI Z87.1. The balance of this specification applies to EPDs designed for use by participants in tactical sports using air soft guns.

1.3 EPDs meeting the requirements of this specification offer protection to the eyes and adnexa and not necessarily to any other parts of the head.

1.4 Units-The values stated in SI units are to be regarded as the standard. No other units of measurement are included in this standard.

1.5 This specification does not limit the wearing of eyeglasses or contact lenses when used in conjunction with the EPD based on the information provided by the manufacturer in section 9.2.21.

1.6 The following information is provided for the laboratory conducting the test for the protection of their personnel: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2026
Standard Specification for Eye Protective Devices for Airsoft Sports
1.1 This specification applies to eye protective devices (EPDs) designed for use by participants in the sport of airsoft with 6-mm airsoft projectiles. These EPDs are designed to minimize or...
May 1, 2022
Standard Specification for Eye Protective Devices for Airsoft Sports
1.1 This specification applies to eye protective devices (EPDs) designed for use by participants in the sport of airsoft with 6-mm airsoft projectiles. These EPDs are designed to minimize or...
December 1, 2021
Standard Specification for Eye Protective Devices for Airsoft Sports
1.1 This specification applies to eye protective devices (EPDs) designed for use by participants in the sport of airsoft with 6-mm airsoft projectiles. These EPDs are designed to minimize or...
April 1, 2019
Standard Specification for Eye Protective Devices for Airsoft Sports
1.1 This specification applies to eye protective devices (EPDs) designed for use by participants in the sport of airsoft with 6-mm airsoft projectiles. These EPDs are designed to minimize or...
April 1, 2018
Standard Specification for Eye Protective Devices for Airsoft Sports
1.1 This specification applies to eye protective devices (EPDs) designed for use by participants in the sport of airsoft with 6-mm airsoft projectiles. These EPDs are designed to minimize or...
November 1, 2016
Standard Specification for Eye Protective Devices for Airsoft Sports
1.1 This specification applies to eye protective devices (EPDs) designed for use by participants in the sport of airsoft with 6-mm airsoft projectiles. These EPDs are designed to minimize or...
ASTM F2879-14
December 1, 2014
Standard Specification for Eye Protective Devices for Airsoft Sports
1.1 This specification applies to eye protective devices (EPDs) designed for use by participants in the sport of air soft with 6-mm air soft projectiles. These EPDs are designed to minimize or...
Advertisement