NPFC - MIL-T-5494
THERMOCOUPLE, CONTACT, AIRCRAFT ENGINE SPARK PLUG GASKET TYPE
| Organization: | NPFC |
| Publication Date: | 28 November 1956 |
| Status: | active |
| Page Count: | 7 |
scope:
This specification covers iron-constantan gasket-type thermocouples.
Thermocouples shall be one of the following sizes, as specified (see 6.2):
14 mm gasket 18 mm gasket
The following specifications, standard, and drawings, of the issue in effect on date of invitation for bids, form a part of this specification to the extent specified herein:
SPECIFICATIONS Federal LLL-B-631 Boxes; Fiber Corrugated (for Domestic Shipment) LLL-B-636 Boxes, Fiber, Solid, (for Domestic Shipment) Military JAN-P-108 Packaging and Packing for Overseas Shipment - Boxes, Fiberboard (V-Board and W-Board), Exterior and Interior MIL-P-6064 Packaging of Lightweight Aircraft Accessories STANDARDS Military MIL-STD-129 Marking for Shipment and Storage DRAWINGS Air Force-Navy Aeronautical Standard Drawings AN5540 Thermocouple - Aircraft Engine Gasket Type AND10398 Metals - Definition of Dissimilar
(Copies of specifications, standards, drawings, and publications required by contractors in connection with specific procurement functions should be obtained from the procuring activity or as directed by the contracting officer.)
intended Use:
The thermocouples covered by this specification are intended for use on aircraft to actuate a thermocouple-type of indicator for indicating the cylinder head temperature of air-cooled engine... View More
Document History