ASTM International - ASTM C712-14

Standard Test Method for Bubbling of One-Part, Elastomeric, Solvent-Release Type Sealants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2014
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

4.1 The type and amount of solvent used in these sealants can sometimes give rise to surface bubbling and blistering problems. The substrate used, whether porous or nonporous, will also have an... View More

scope:

1.1 This test method covers determination of the degree of bubble formation or surface blistering in one-part, elastomeric solvent-release type sealants when exposed to elevated temperatures.

1.2 The subcommittee with jurisdiction is not aware of any similar ISO standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2022
Standard Test Method for Bubbling of One-Part, Elastomeric, Solvent-Release Type Sealants
1.1 This test method covers determination of the degree of bubble formation or surface blistering in one-part, elastomeric solvent-release type sealants when exposed to elevated temperatures. 1.2...
May 1, 2021
Standard Test Method for Bubbling of One-Part, Elastomeric, Solvent-Release Type Sealants
1.1 This test method covers determination of the degree of bubble formation or surface blistering in one-part, elastomeric solvent-release type sealants when exposed to elevated temperatures. 1.2...
ASTM C712-14
December 1, 2014
Standard Test Method for Bubbling of One-Part, Elastomeric, Solvent-Release Type Sealants
1.1 This test method covers determination of the degree of bubble formation or surface blistering in one-part, elastomeric solvent-release type sealants when exposed to elevated temperatures....
January 1, 2009
Standard Test Method for Bubbling of One-Part, Elastomeric, Solvent-Release Type Sealants
1.1 This test method covers determination of the degree of bubble formation or surface blistering in one-part, elastomeric solvent-release type sealants when exposed to elevated temperatures. 1.2...
May 10, 2003
Standard Test Method for Bubbling of One-Part, Elastomeric, Solvent-Release Type Sealants
1.1 This test method covers determination of the degree of bubble formation or surface blistering in one-part, elastomeric solvent-release type sealants when exposed to elevated temperatures. 1.2 The...
January 1, 1997
Standard Test Method for Bubbling of One-Part, Elastomeric, Solvent-Release Type Sealants
1.1 This test method covers determination of the degree of bubble formation or surface blistering in one-part, elastomeric solvent-release type sealants when exposed to elevated temperatures. 1.2...
Advertisement