DIN EN 16798-7
Energy performance of buildings - Part 7: Ventilation for buildings - Modules M5-1, M5-5, M5-6, M5-8 - Calculation methods for the determination of air flow rates inbuildings including infiltration; German version prEN 16798-7:2014
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 51 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
Document History
November 1, 2017
Energy performance of buildings - Ventilation for buildings - Part 7: Calculation methods for the determination of air flow rates in buildings including infiltration (Modules M5-5); German version EN 16798-7:2017
Diese Europäische Norm beschreibt die Verfahren zur Berechnung der durch Lüftung verursachten Luftströme in Gebäuden, die für die Bewertung der Energieberechnungen sowie Heiz- und Kühllasten...
DIN EN 16798-7
January 1, 2015
Energy performance of buildings - Part 7: Ventilation for buildings - Modules M5-1, M5-5, M5-6, M5-8 - Calculation methods for the determination of air flow rates inbuildings including infiltration; German version prEN 16798-7:2014
A description is not available for this item.