DIN - VG 96938-3

Electrical connectors and plug-and-socket devices - Ethernet connectors for data transmissions with threaded coupling (IP X7), up to 60 V - Part 3: Dimensions, masses, detail standard; Text in German and English

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2014
Status: inactive
Page Count: 9
ICS Code (DINGCD24): DINGCD24
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Diese Norm gilt in Verbindung mit VG 95319-2, VG 96938-1 und VG 96938-2 für Ethernet- Steckverbinder (Diagnosesteckverbinder) für Datenübertragung (Kategorie 6a nach DIN EN 50173-1, 250 MHz), geschirmt, (IP X7) bis 60 V Bemessungsspannung. This standard is valid in connection with VG 95319-2, VG 96938-1 and VG 96938-2 for ethernet connectors (diagnostic connector) for data transmissions (Category 6a according to DIN EN 50173-1, 250 MHz), shielded, (IP X7) up to 60 V rated voltage.

Sie sind anwendbar bei Umgebungstemperaturen von -33 °C bis 120 °C.

Document History

January 1, 2019
Electrical connectors and plug-and-socket devices - Ethernet connectors for data transmissions with threaded coupling (IP X7), up to 60 V - Part 3: Dimensions, mass, shielded, detail standard; Text in German and English
Diese Norm gilt in Verbindung mit VG 95319-2, VG 96938-1 und VG 96938-2 für Ethernet- Steckverbinder (Diagnosesteckverbinder) für Datenübertragung (Kategorie 6a nach DIN EN 50173-1, 250 MHz),...
VG 96938-3
December 1, 2014
Electrical connectors and plug-and-socket devices - Ethernet connectors for data transmissions with threaded coupling (IP X7), up to 60 V - Part 3: Dimensions, masses, detail standard; Text in German and English
Diese Norm gilt in Verbindung mit VG 95319-2, VG 96938-1 und VG 96938-2 für Ethernet- Steckverbinder (Diagnosesteckverbinder) für Datenübertragung (Kategorie 6a nach DIN EN 50173-1, 250 MHz),...

References

Advertisement