DIN EN 3015

Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286), silver plated - Classification: 1100 MPa (at ambient temperature)/650 °C; German and English version FprEN 3015:2014

inactive
Organization: DIN
Publication Date: 1 January 2015
Status: inactive
Page Count: 17
ICS Code (Nuts): 49.030.30

Document History

September 1, 2015
Luft- und Raumfahrt - Einnietmuttern, schraubensichernd, verzahnt, aus hochwarmfestem Stahl FE-PA2601 (A286), versilbert - Klassifikation: 1100 MPa (bei Raumtemperatur)/650 °C; Deutsche und Englische Fassung EN 3015:2015
Diese Norm legt die Eigenschaften von verzahnten, selbstsichernden Einnietmuttern aus FE-PA2601 für Anwendungen in der Luft- und Raumfahrt fest. Klasse: 1 100 MPa1)/ 650 °C2). ANMERKUNG FE-PA2601...
DIN EN 3015
January 1, 2015
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286), silver plated - Classification: 1100 MPa (at ambient temperature)/650 °C; German and English version FprEN 3015:2014
A description is not available for this item.
October 1, 2001
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286), silver plated - Classification 1100 MPa (at ambient temperature)/650 °C; German version EN 3015:2001
A description is not available for this item.
May 1, 1991
Aerospace series; self locking serrated shank nuts in heat resisting steel FE-PA92HT, silver plated; classification: 1100 MPa/650 °C
A description is not available for this item.
Advertisement