DIN EN ISO 105-B01
Textiles - Tests for colour fastness - Part B01: Colour fastness to light: Daylight (ISO 105-B01:2014)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 105 specifies a method intended for determining the resistance of the colour of textiles of all kinds and in all forms to the action of daylight.
This method allow the use of two different sets of blue wool references. The results from the two different sets of references may not be identical.
NOTE General information on colour fastness to light is given in Annex A.
Document History
DIN EN ISO 105-B01
December 1, 2014
Textiles - Tests for colour fastness - Part B01: Colour fastness to light: Daylight (ISO 105-B01:2014)
This part of ISO 105 specifies a method intended for determining the resistance of the colour of textiles of all kinds and in all forms to the action of daylight.
This method allow the use of two...