DIN 65244
Aerospace - Anchor nuts with MJ thread, deep counterbore, self-locking, floating, single lug, corrosion-resisting steel, classification: 1 100 MPa/315 °C/425 °C; Text in German and English; Inactive for new design
| Organization: | DIN |
| Publication Date: | 1 February 2015 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of anchor nuts with MJ thread, deep counterbore, self-locking, floating, single lug, corrosionresisting steel used together with screws and bolts of ≤ 1 100 MPa nominal tensile strength for temperatures up to 315 °C with surface treatment according to code letter D and those for temperatures up to 425 °C with surface treatment according to code letter U for aerospace applications
Document History