DIN EN 16602-70-06

Space product assurance - Particle and UV radiation testing for space materials; English version EN 16602-70-06:2014

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2015
Status: active
Page Count: 33
ICS Code (Space systems and operations): 49.140
scope:

Materials used in space applications need to be evaluated for their behaviour under Particle and UV Radiation. As part of this evaluation often an exposure to a simulated space environment is performed that can raise questions regarding its accuracy and representativeness. The role of this Standard is to establish a baseline for the testing specification.

NOTE The environments covered are electromagnetic radiation and charged particles.

This Standard defines the procedures for electromagnetic radiation and charged particles testing of spacecraft materials.

These materials include for instance thermal control materials, windows, coatings, and structural materials.

The procedures include simulation of the environment and the properties to be verified.

This Standard excludes electronic components.

This standard may be tailored for the specific characteristic and constrains of a space project in conformance with ECSS-S-ST-00.

Document History

DIN EN 16602-70-06
January 1, 2015
Space product assurance - Particle and UV radiation testing for space materials; English version EN 16602-70-06:2014
Materials used in space applications need to be evaluated for their behaviour under Particle and UV Radiation. As part of this evaluation often an exposure to a simulated space environment is...
February 1, 2014
Space product assurance - Particle and UV radiation testing for space materials; English version FprEN 16602-70-06:2013
A description is not available for this item.

References

Advertisement