DIN EN ISO 1891-2

Fasteners - Terminology - Part 2: Vocabulary and definitions for coatings (ISO 1891-2:2014); Multilingual version EN ISO 1891-2:2014

active, Most Current
Organization: DIN
Publication Date: 1 January 2015
Status: active
Page Count: 69
ICS Code (Mechanical systems and components for general use (Vocabularies)): 01.040.21
ICS Code (Fasteners in general): 21.060.01
scope:

This part of ISO 1891 specifies terms and definitions for fastener coatings, primarily intended for corrosion protection and functional purposes.

These terms are mainly intended for use in conjunction with ISO 4042, ISO 10683 and ISO 10684.

A multilingual list of terms in alphabetical order is given in Annex A.

NOTE 1 For other general terms related to surface coatings, see for example ISO 1461 and ISO 2080.

NOTE 2 For other fastener terms, see for example ISO 225, ISO 1891, ISO 4753 and ISO 14588.

NOTE 3 In addition to the terms used in the three official ISO languages (English, French and Russian), this International Standard gives the equivalent terms in Chinese, German, Italian, Japanese, Spanish and Swedish; these have been included at the request of ISO Technical Committee ISO/TC 2/SC 14 and are published under the responsibility of the member bodies for China (SAC), Germany (DIN), Italy (UNI), Japan (JISC), Spain (AENOR) and Sweden (SIS). However, only the terms given in the official languages can be considered as ISO terms.

Document History

April 1, 2020
Fasteners - Terminology - Part 2: Vocabulary and definitions for coatings - Amendment 1 (ISO 1891-2:2014/DAM 1:2020); German and English version EN ISO 1891-2:2014/prA1:2020
A description is not available for this item.
DIN EN ISO 1891-2
January 1, 2015
Fasteners - Terminology - Part 2: Vocabulary and definitions for coatings (ISO 1891-2:2014); Multilingual version EN ISO 1891-2:2014
This part of ISO 1891 specifies terms and definitions for fastener coatings, primarily intended for corrosion protection and functional purposes. These terms are mainly intended for use in...
April 1, 2012
Fasteners - Terminology - Part 2: Vocabulary and definitions for coatings (ISO/DIS 1891-2:2012); Multilingual version prEN ISO 1891-2:2012
A description is not available for this item.

References

Advertisement