DIN EN 16509
Transportable gas cylinders - Non-refillable, small transportable, steel cylinders of capacities up to and including 120 ml containing compressed or liquefied gases (compact cylinders) - Design, construction, filling and testing
| Organization: | DIN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This European Standard sets out the minimum requirements relating to the material, design, construction, filling, testing and inspection at time of manufacture of non-refillable, transportable small steel cylinders and their closures of water capacities up to and including 120 ml containing non-toxic, non-flammable compressed or liquefied gases (hereinafter referred to as "compact cylinders").
NOTE 1 Such cylinders are referred as "small receptacle containing gas (gas cartridges)" in RID/ADR.
NOTE 2 For cylinders with capacities greater than 120 ml, see EN 12205 or ISO 11118.
Document History