DIN EN ISO 4618

Paints and varnishes - Terms and definitions (ISO 4618:2014); Trilingual version EN ISO 4618:2014

inactive
Organization: DIN
Publication Date: 1 January 2015
Status: inactive
Page Count: 149
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes).

Terms relating to specific applications and properties are dealt with in standards concerning those applications and properties, e.g. corrosion protection, coating powders.

Terms on nanotechnologies are harmonized with ISO/TS 80004-4.

In addition to terms in English and French (two of the three official ISO languages), this International Standard gives the equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN). However, only the terms and definitions given in the official languages can be considered as ISO terms and definitions.

NOTE 1 Those terms that are defined elsewhere in this International Standard are shown in italics.

NOTE 2 See also the ISO online browsing platform (OBP): https://www.iso.org/obp/ui/

Document History

May 1, 2023
Paints and varnishes - Vocabulary (ISO 4618:2023); Trilingual version EN ISO 4618:2023
A description is not available for this item.
March 1, 2022
Paints and varnishes - Vocabulary (ISO/DIS 4618:2022); German and English version prEN ISO 4618:2022
A description is not available for this item.
DIN EN ISO 4618
January 1, 2015
Paints and varnishes - Terms and definitions (ISO 4618:2014); Trilingual version EN ISO 4618:2014
This International Standard defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and...
January 1, 2013
Paints and varnishes - Terms and definitions (ISO/DIS 4618:2013); German and English version prEN ISO 4618:2013
A description is not available for this item.
March 1, 2007
Paints and varnishes - Terms and definitions (ISO 4618:2006); Trilingual version EN ISO 4618:2006
A description is not available for this item.
December 1, 2003
Paints and varnishes - Terms and definitions (ISO/DIS 4618:2003); Trilingual version prEN ISO 4618:2003
A description is not available for this item.

References

Advertisement