DSF/PREN ISO 15085

Small craft - Man-overboard prevention and recovery (ISO/DIS 15085:2014)

inactive
Organization: DS
Status: inactive
Page Count: 43
ICS Code (Small craft): 47.080
scope:

This International Standard specifies the design, construction and strength requirements for safety devices and arrangements including seating, where relevant, and intended to minimise the risk of falling overboard, and to facilitate reboarding for small craft with length of hull LH <24 m. It describes means that can be used individually or combined to achieve the objectives. The following craft types are excluded from the scope: ? aquatic toys; ? canoes, kayaks; ? personal watercraft, covered by ISO 13590.

Document History

April 24, 2018
Small craft – Man-overboard prevention and recovery – Amendment 2 (ISO 15085:2003/Amd 2:2017)
This standard specifies the design as well as the construction and strength requirements for safety devices and arrangements intended to minimize the risk of falling overboard, and requirements to...
July 9, 2009
Small craft – Man-overboard prevention and recovery
This standard specifies the design as well as the construction and strength requirements for safety devices and arrangements intended to minimize the risk of falling overboard, and requirements to...
April 25, 2003
Small craft - Man-overboard prevention and recovery
This standard specifies the design as well as the construction and strength requirements for safety devices and arrangements intended to minimize the risk of falling overboard, and requirements to...
Small craft – Man-overboard prevention and recovery (ISO/DIS 15085:2023)
This document specifies the design as well as the construction and strength requirements for safety devices and arrangements intended to minimize the risk of falling overboard, and requirements to...
Small craft – Man-overboard prevention and recovery
This standard specifies the design as well as the construction and strength requirements for safety devices and arrangements intended to minimize the risk of falling overboard, and requirements to...
Small craft - Man-overboard prevention and recovery - Amendment 1 (ISO 15085:2003/FDAmd 1:2009)
This standard specifies the design as well as the construction and strength requirements for safety devices and arrangements intended to minimize the risk of falling overboard, and requirements to...
DSF/PREN ISO 15085
Small craft - Man-overboard prevention and recovery (ISO/DIS 15085:2014)
This International Standard specifies the design, construction and strength requirements for safety devices and arrangements including seating, where relevant, and intended to minimise the risk of...
Small craft - Man-overboard prevention and recovery
This standard specifies the design as well as the construction and strength requirements for safety devices and arrangements intended to minimize the risk of falling overboard, and requirements to...
Advertisement