CEN - EN 1417

Plastics and rubber machines - Two-roll mills - Safety requirements

inactive
Organization: CEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 44
ICS Code (Equipment for the rubber and plastics industries): 83.200
scope:

This European Standard deals with all significant hazards, hazardous situations and events relevant to two-roll mills for the processing of rubber and/or plastics, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4).

This European Standard covers two-roll mills as defined in 3.1.

This European Standard does not deal with the design of a local exhaust ventilation system that may be necessary in specific applications of the machine not known by the manufacturer.

This European Standard is not applicable to two-roll mills manufactured before the date of its publication as a European Standard.

Document History

November 1, 2023
Plastics and rubber machines - Two-roll mills - Safety requirements
This document deals with all significant hazards, hazardous situations or hazardous events relevant to two-roll mills for the processing of rubber and/or plastics (see Annex A), when used as intended...
EN 1417
December 1, 2014
Plastics and rubber machines - Two-roll mills - Safety requirements
This European Standard deals with all significant hazards, hazardous situations and events relevant to two-roll mills for the processing of rubber and/or plastics, when they are used as intended and...
September 1, 1996
Rubber and Plastics Machines - Two Roll Mills - Safety Requirements
A description is not available for this item.
September 1, 1996
Plastics and rubber machines - Two roll mills - Safety requirements
A description is not available for this item.

References

Advertisement