CEN - EN 2593-001
Aerospace series - Bases for 10 A electromagnetic plug-in relays, two and four poles double thrown - Part 001: Technical specification
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics, installation and mounting dimensions for plug-in relay bases for use with two and four poles double throw relays in accordance with EN 2548-001.
Relay bases in accordance with this standard shall be used at ambient temperatures between −70 °C and 125 °C and at altitudes up to 25 000 m.
Document History
EN 2593-001
December 1, 2014
Aerospace series - Bases for 10 A electromagnetic plug-in relays, two and four poles double thrown - Part 001: Technical specification
This European Standard specifies the characteristics, installation and mounting dimensions for plug-in relay bases for use with two and four poles double throw relays in accordance with EN 2548-001....