CEI EN 62379-5-2
Common control interface for networked digital audio and video products Part 5-2: Transmission over networks - Signalling
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Audio, video and audiovisual engineering): | 33.160 |
scope:
This part of IEC 62379 specifies protocols which can be used between networking equipment to enable the setting up of calls which are routed across different networking technologies.
It also specifies encapsulation of digital media within those calls.
Document History
CEI EN 62379-5-2
November 1, 2014
Common control interface for networked digital audio and video products Part 5-2: Transmission over networks - Signalling
This part of IEC 62379 specifies protocols which can be used between networking equipment to enable the setting up of calls which are routed across different networking technologies.
It also...