CEI EN 60794-5-20

Optical fibre cables Part 5-20: Family specification - Outdoor microduct fibre units, microducts and protected microducts for installation by blowing

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2014
Status: active
Page Count: 38
ICS Code (Fibre optic systems in general): 33.180.01
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification that covers outdoor microduct fibre units and corresponding microducts and protected microducts for installation by blowing. The protected microducts are intended for duct, directly buried or lashed applications.

Microduct fibre units differ from microduct optical fibre cables (see IEC 60794-5-10) in that they provide less protection to the fibres that they contain. Specifically, microduct fibre units rely on the structure of the microduct, protected microduct or appropriate housing to support installation and to provide additional mechanical protection for the optical fibre over the lifetime of the product.

Systems built with components covered by this standard are subject to the requirements of sectional specification IEC 60794-5 where applicable.

Annex A gives examples of microduct optical fibre units and microducts.

Document History

CEI EN 60794-5-20
November 1, 2014
Optical fibre cables Part 5-20: Family specification - Outdoor microduct fibre units, microducts and protected microducts for installation by blowing
This part of IEC 60794 is a family specification that covers outdoor microduct fibre units and corresponding microducts and protected microducts for installation by blowing. The protected microducts...

References

Advertisement