CEI EN 60968

Self-ballasted lamps for general lighting services - Safety requirements

inactive
Buy Now
Organization: CEI
Publication Date: 1 November 2014
Status: inactive
Page Count: 40
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

1 Scope This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of tubular fluorescent and other gas-discharge lamps with integrated means for controlling starting and stable operation (self-ballasted lamps), intended for domestic and similar general lighting purposes, having:

- a rated wattage up to 60 W;

-a rated voltage of 100 V to 250 V;

-Edison screw or bayonet caps.

The requirements of this standard relate only to type testing.

Recommendations for whole product testing or batch testing are under consideration.

This part of the standard covers photobiological safety according to IEC 62471 and IEC/TR 62471-2.

Blue light and infrared hazards are below the level which requires marking.

Document History

March 1, 2016
Self-ballasted fluorescent lamps for general lighting services - Safety requirements
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of tubular fluorescent lamps with...
February 1, 2016
Self-ballasted fluorescent lamps for general lighting services - Safety requirements
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of tubular fluorescent lamps with...
November 1, 2014
Self-ballasted lamps for general lighting services - Safety requirements
FOREWORD This document (EN 60968:2013/A11:2014) has been prepared by CLC/TC 34A "Lamps". This A11 has been prepared to include in EN 60968:2013 the missing common modifications (same common...
CEI EN 60968
November 1, 2014
Self-ballasted lamps for general lighting services - Safety requirements
1 Scope This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of tubular fluorescent and...
June 1, 2013
Self-ballasted lamps for general lighting services - Safety requirements
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of tubular fluorescent and other...
April 1, 2004
Self-ballasted lamps for general lighting services - Safety requirements
Questa Norma è un'edizione consolidata e comprende il testo delle Norme Europee EN 60968:1990, 60968/A1:1993 e 60968/A2:1999. Rispetto ai precedenti (f. 3584C e 5808), il presente fascicolo è la...
October 1, 2000
Lampade con alimentatore incorporato per illuminazione generale - Prescrizioni di sicurezza
February 1, 1998
Lampade con alimentatore incorporato per illuminazione generale - Prescrizioni di sicurezza
La presente Norma specifica le prescrizioni di sicurezza e di intercambiabilità, compresi i metodi e le condizioni di prova, prescritti per verificare la conformità delle lampade fluorescenti e di...
April 1, 1994
Variante n. 1
January 1, 1992
Lampade con alimentatore incorporato per illuminazione generale. Prescrizioni di sicurezza
Conforme alla Norma Europea CENELEC EN 60968, contestuale con modifiche, alla Pubblicazione IEC 968 (1988), la Norma specifica le prescrizioni di sicurezza e di intercambiabilità , compresi i metodi...

References

Advertisement