ISO 7441

Corrosion of metals and alloys - Determination of bimetallic corrosion in atmospheric exposure corrosion tests

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2015
Status: active
Page Count: 22
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies and compares methods for the determination of bimetallic corrosion of metals and coated metals in atmospheric exposure corrosion tests.

NOTE In the text of this International Standard, the term "metal" is used for both metals and alloys, and the term "coated metal" for metals and alloys with metallic and non-metallic inorganic coatings.

The methods are intended for the determination of the amount and type of corrosion effect, arising in natural atmospheres, caused by contact with different metals.

Document History

ISO 7441
January 15, 2015
Corrosion of metals and alloys - Determination of bimetallic corrosion in atmospheric exposure corrosion tests
This International Standard specifies and compares methods for the determination of bimetallic corrosion of metals and coated metals in atmospheric exposure corrosion tests. NOTE In the text of this...
January 1, 1984
Corrosion of Metals and Alloys - Determination of Bimetallic Corrosion in Outdoor Exposure Corrosion Tests
A description is not available for this item.

References

Advertisement