SN - NS-EN 4630:2014

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De = 200 mm - 900 MPa = Rm = 1 050 MPa

active, Most Current
Organization: SN
Publication Date: 1 January 2015
Status: active
ICS Code (Steels): 49.025.10

Document History

NS-EN 4630:2014
January 1, 2015
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De = 200 mm - 900 MPa = Rm = 1 050 MPa
A description is not available for this item.
Advertisement