ITU-T Z.161.2

Testing and Test Control Notation version 3: TTCN-3 language extensions: Configuration and deployment support

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 November 2014
Status: inactive
Page Count: 10
scope:

Recommendation ITU-T Z.161.2 defines the configuration and deployment support package of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of communication ports. Typical areas of application are protocol testing (including mobile and Internet protocols), service testing (including supplementary services), module testing, testing of CORBA based platforms, APIs, etc. TTCN-3 is not restricted to conformance testing and can be used for many other kinds of testing including interoperability, robustness, regression, system and integration testing. The specification of test suites for physical layer protocols is outside the scope of this Recommendation.

TTCN-3 packages are intended to define additional TTCN-3 concepts, which are not mandatory as concepts in the TTCN-3 core language, but which are optional as part of a package which is suited for dedicated applications and/or usages of TTCN-3.

This package defines the TTCN-3 support for static test configurations.

While the design of TTCN-3 package has taken into account the consistency of a combined usage of the core language with a number of packages, the concrete usages of and guidelines for this package in combination with other packages is outside the scope of this Recommendation.

Document History

October 1, 2022
Testing and test control notation version 3: TTCN-3 language extensions: configuration and deployment support
Recommendation ITU-T Z.161.2 defines the configuration and deployment support package of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of...
October 1, 2021
Testing and Test Control Notation version 3: TTCN-3 language extensions: Configuration and deployment support
Recommendation ITU-T Z.161.2 defines the configuration and deployment support package of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of...
October 1, 2019
Testing and Test Control Notation version 3: TTCN-3 language extensions: Configuration and deployment support
Recommendation ITU-T Z.161.2 defines the configuration and deployment support package of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of...
October 1, 2018
Testing and Test Control Notation version 3 – TTCN-3 language extensions – Configuration and deployment support
Recommendation ITU-T Z.161.2 defines the configuration and deployment support package of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of...
October 1, 2017
Testing and Test Control Notation version 3: TTCN-3 language extensions: Configuration and deployment support
Recommendation ITU-T Z.161.2 defines the configuration and deployment support package of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of...
October 1, 2015
Testing and Test Control Notation version 3: TTCN-3 language extensions: Configuration and deployment support
Recommendation ITU-T Z.161.2 defines the configuration and deployment support package of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of...
ITU-T Z.161.2
November 1, 2014
Testing and Test Control Notation version 3: TTCN-3 language extensions: Configuration and deployment support
Recommendation ITU-T Z.161.2 defines the configuration and deployment support package of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of...
July 1, 2013
Testing and Test Control Notation version 3: TTCN-3 language extensions: Configuration and deployment support
Recommendation ITU-T Z.161.2 defines the configuration and deployment support package of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of...

References

Advertisement